Maxim Integrated MAXREFDES60#
- 收藏
- 对比
MAXREFDES60#
1551-MAXREFDES60#
评估和演示板及套件
Module
大陆
立即发货

MAXIM INTEGRATED PRODUCTS MAXREFDES60# REF DESIGN BOARD, 16-BIT MICRO PLC
1最小包装量--
MAXREFDES60#详情
Maxim Integrated MAXREFDES60#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装/外壳
Module
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
模拟输出
使用的 IC/零件
MAX5216
提供的内容
Board(s)
评估套件
有
核心架构
ARM
嵌入式
Yes, MCU, 32-Bit
达到SVHC
Unknown
RoHS状态
ROHS3 Compliant
MAXREFDES60#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。