Maxim Integrated SC1905-EVK3400
- 收藏
- 对比
SC1905-EVK3400
1551-SC1905-EVK3400
射频评估和开发套件,开发板
--
大陆
立即发货

EVK RFPAL 3300MHZ-3800MHZ
1最小包装量--
SC1905-EVK3400详情
Maxim Integrated SC1905-EVK3400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
射频预失真
频率
3.3GHz~3.8GHz
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
SC1905-EVK3400拓展信息
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。