Maxim Integrated SC2200-EVK2400
- 收藏
- 对比
SC2200-EVK2400
1551-SC2200-EVK2400
射频评估和开发套件,开发板
--
大陆
立即发货

EVK, DUAL-RFPAL, 2300-2700MHZ
1最小包装量--
SC2200-EVK2400详情
Maxim Integrated SC2200-EVK2400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
PRODUCTION (Last Updated: 1 month ago)
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
PDL (Pre-Distortion Linearizer)
频率
2.4GHz
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
SC2200-EVK2400拓展信息
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。