DME500详情
Microchip DME500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Polarity
NPN
Package Description
55KT, 2 PIN
Rohs Code
无
Manufacturer Part Number
DME500
Manufacturer
Microsemi Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MICROSEMI CORP
Risk Rank
5.65
无铅代码
无
ECCN 代码
EAR99
Reach合规守则
unknown
引脚数量
2
功率耗散
1.7
转换频率
1.15
连续集电极电流
40
DME500拓展信息
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip








哦! 它是空的。