Multicomp MC21067
- 收藏
- 对比
MC21067
1682-MC21067
LED 照明 - 白色
--
大陆
立即发货

ROUND KNURLED DIAL KNOB, 6MM, Shaft Type:Splined Shaft, Shaft Diameter:6mm, Knob Material:ABS (Acrylonitrile Butadiene Styrene), Knob / Dial Style:Round Knurled with Indicator Line, Knob Diameter:13mm, Product Range:- RoHS Compliant: Yes
1最小包装量--
添加到询价列表
MC21067详情
Multicomp MC21067重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
MC21067拓展信息
MC9S6SSTP12DCW
Multicomp
CLED-1D
Multicomp
MC-T8-120-20W-L-UM-WW-01
Multicomp
MC15D18BS30DGN
Multicomp
MCG418ES30DCW
Multicomp
MC21032
Multicomp
MC21066
Multicomp
MC-T8-150-33W-F-M-NW-00
Multicomp
MCBL436BS30DRD
Multicomp
EQC-09-N2W
Multicomp







哦! 它是空的。