Murata Electronics LPR2430ADK
- 收藏
- 对比
LPR2430ADK
1685-LPR2430ADK
射频评估和开发套件,开发板
Module
大陆
立即发货

Zigbee / 802.15.4 Development Tools 1mW 2.4GHz Dev Kit for LPR2430A Module
1最小包装量--
LPR2430ADK详情
Murata Electronics LPR2430ADK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver, 802.15.4
频率
2.4GHz
工作电源电压
9V
界面
USB
提供的内容
Board(s), Cable(s), Power Supply, Accessories
评估套件
有
RoHS状态
Non-RoHS Compliant
无铅
无铅
LPR2430ADK拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics












哦! 它是空的。