Murata Power Solutions ADS-112MC
- 收藏
- 对比
ADS-112MC
1685-ADS-112MC
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

ADS-112MC datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Murata Power Solutions stock available at utmel
1最小包装量--
ADS-112MC详情
Murata Power Solutions ADS-112MC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
24
EU RoHS
不合规
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Mounting
通孔
Package Height
4.83(Max)
Package Width
20.32(Max)
Package Length
33.27(Max)
PCB changed
24
Supplier Package
DDIP
零件状态
活跃
ADS-112MC拓展信息
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。