Murata Power Solutions ADS-942MC
- 收藏
- 对比
ADS-942MC
1685-ADS-942MC
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

ADS-942MC datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Murata Power Solutions stock available at utmel
1最小包装量--
ADS-942MC详情
Murata Power Solutions ADS-942MC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
32
EU RoHS
不合规
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Mounting
通孔
Package Height
4.83(Max)
Package Width
28.2(Max)
Package Length
43.69(Max)
PCB changed
32
Supplier Package
PDIP
零件状态
活跃
ADS-942MC拓展信息
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。