Murata Power Solutions ADS-929MC
- 收藏
- 对比
ADS-929MC
1685-ADS-929MC
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

ADS-929MC datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Murata Power Solutions stock available at utmel
1最小包装量--
ADS-929MC详情
Murata Power Solutions ADS-929MC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
CDDIP
PCB changed
24
Package Length
33.37(Max)
Package Width
20.32(Max)
Package Height
4.83(Max)
Mounting
通孔
PPAP
无
Automotive
无
SVHC Exceeds Threshold
有
SVHC
有
EU RoHS
不合规
零件状态
活跃
引脚数量
24
ADS-929MC拓展信息
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。