National Semiconductor TPS2051BD
- 收藏
- 对比
TPS2051BD
1704-TPS2051BD
PMIC - 配电开关,负载驱动器
--
大陆
立即发货

Enhanced single channel power switches
1最小包装量--
TPS2051BD详情
National Semiconductor TPS2051BD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
INDUSTRIALC
Package Type
SOIC
Operating Temp Range
-40C to 85C
Input Voltage Range
2.7 to 5.5(V)
Rad Hardened
无
Mounting
表面贴装
包装
Rail/Tube
引脚数量
8
开关数量
1
TPS2051BD拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。