1.25Y-3详情
NICHIFU 1.25Y-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of tip
fork
Hole for screw
M3
Wire cross-section
0.25...1.65mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
non-insulated
Wire size
22AWG...16AWG
Ring inside diameter
3.2mm
Gross weight
0.495g
Certificates
RoHS compliant
1.25Y-3拓展信息








哦! 它是空的。