B 1.25详情
NICHIFU B 1.25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of tip
butt splice
Wire cross-section
0.25...1.65mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
non-insulated
Wire size
22AWG...16AWG
Gross weight
0.798g
Certificates
RoHS compliant
0个相似型号
B 1.25拓展信息








哦! 它是空的。