P 2详情
NICHIFU P 2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
0.566g
Wire size
16AWG...14AWG
Ferrule variant
non-insulated
Mechanical mounting
for cable
Electrical mounting
crimped
Wire cross-section
1.04...2.63mm<sup>2</sup>
Type of tip
butt splice
0个相似型号
P 2拓展信息








哦! 它是空的。