K3MA3104D详情
Omron K3MA3104D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
无
Degree of protection (IP), front side
Other
Number of digital outputs
2
Display
LED
Voltage type of supply voltage
AC/DC
Supporting protocol for PROFIBUS
无
深度
80
宽度
96
高度
48
K3MA3104D拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。