ON Semiconductor 2SA1965-S-TL-E
- 收藏
- 对比
2SA1965-S-TL-E
1807-2SA1965-S-TL-E
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

2SA1965-S-TL-E datasheet pdf and Transistors - Bipolar (BJT) - Single product details from ON Semiconductor stock available at utmel
1最小包装量--
2SA1965-S-TL-E详情
ON Semiconductor 2SA1965-S-TL-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
Aluminum
Contact Finish Mating
Gold
Contact Materials
Copper Alloy
Product Status
活跃
厂商
Glenair
Primary Material
Metal
Package
零售包装
系列
806
操作温度
-65°C ~ 175°C
终端
Solder
连接器类型
Plug, Male Pins
颜色
Silver
紧固类型
Threaded
方向
D
外壳完成
Nickel/PTFE
特征
Ground
2SA1965-S-TL-E拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。