ON Semiconductor 5185-2N4392
- 收藏
- 对比
5185-2N4392
1807-5185-2N4392
晶体管 - JFET
TO-206AA, TO-18-3 Metal Can
大陆
立即发货

BIPOLAR TRANSISTORS
1最小包装量--
5185-2N4392详情
ON Semiconductor 5185-2N4392重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TO-206AA, TO-18-3 Metal Can
安装类型
通孔
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
场效应管类型
N-Channel
电压 - 击穿 (V(BR)GSS)
40V
电阻-RDS(On)
60Ohms
5185-2N4392拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。