ON Semiconductor BC182LB-ND74Z
- 收藏
- 对比
BC182LB-ND74Z
1807-BC182LB-ND74Z
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

BC182LB-ND74Z datasheet pdf and Transistors - Bipolar (BJT) - Single product details from ON Semiconductor stock available at utmel
1最小包装量--
BC182LB-ND74Z详情
ON Semiconductor BC182LB-ND74Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
Automotive
无
PPAP
无
Mounting
通孔
Package Height
5.33(Max)
Package Width
4.19(Max)
Package Length
5.2(Max)
PCB changed
3
Standard Package Name
TO-92
Supplier Package
TO-92
零件状态
Obsolete
BC182LB-ND74Z拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。