ON Semiconductor KAI-0340-AAA-CP-AE-DUAL
- 收藏
- 对比
KAI-0340-AAA-CP-AE-DUAL
1807-KAI-0340-AAA-CP-AE-DUAL
配件
--
大陆
立即发货

CCD Sensor, 640 Horiz pixels, 480 Vert pixels, Rectangular, Through Hole Mount
1最小包装量--
KAI-0340-AAA-CP-AE-DUAL详情
ON Semiconductor KAI-0340-AAA-CP-AE-DUAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-26500
Manufacturer
Amphenol
Brand
Amphenol Pcd
For Use With
Receptacles
RoHS
Compliant
类型
防尘盖
子类别
Circular Connectors
镀层
黑锌镍
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
KAI-0340-AAA-CP-AE-DUAL拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。