ON Semiconductor KAI-16050-QXA-JD-AE
- 收藏
- 对比
KAI-16050-QXA-JD-AE
1807-KAI-16050-QXA-JD-AE
配件
--
大陆
立即发货

CCD Sensor, 4964 Horiz pixels, 3332 Vert pixels, Rectangular, Through Hole Mount
1最小包装量--
KAI-16050-QXA-JD-AE详情
ON Semiconductor KAI-16050-QXA-JD-AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PowerSupply
9-36 VDC
Manufacturer Part Number
H345333242
Approvals
cUL, UL
Manufacturer
Simpson Electric
RoHS
Compliant
操作温度
32-122 °F
显示类型
LED
显示位数
4.5
KAI-16050-QXA-JD-AE拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。