ON Semiconductor KAI-2020-CBA-CR-AE
- 收藏
- 对比
KAI-2020-CBA-CR-AE
1807-KAI-2020-CBA-CR-AE
配件
--
大陆
立即发货

CCD Sensor, 1600 Horiz pixels, 1200 Vert pixels, Rectangular, Through Hole Mount
1最小包装量--
KAI-2020-CBA-CR-AE详情
ON Semiconductor KAI-2020-CBA-CR-AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
23
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049117S23TN116D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
KAI-2020-CBA-CR-AE拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。