ON Semiconductor MMBTA42-G
- 收藏
- 对比
MMBTA42-G
1807-MMBTA42-G
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

MMBTA42-G datasheet pdf and Transistors - Bipolar (BJT) - Single product details from ON Semiconductor stock available at utmel
1最小包装量--
MMBTA42-G详情
ON Semiconductor MMBTA42-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Si
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.94
Package Width
1.3
Package Length
2.9
PCB changed
3
Standard Package Name
SOT
Supplier Package
SOT-23
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
3
MMBTA42-G拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。