ON Semiconductor NGB8202ANTF4G
- 收藏
- 对比
NGB8202ANTF4G
1807-NGB8202ANTF4G
晶体管 - IGBT - 单个
--
大陆
立即发货

NGB8202ANTF4G datasheet pdf and Transistors - IGBTs - Single product details from ON Semiconductor stock available at utmel
1最小包装量--
NGB8202ANTF4G详情
ON Semiconductor NGB8202ANTF4G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
符合免除
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
4.83(Max)
Package Width
9.65(Max)
Package Length
10.29(Max)
PCB changed
2
Tab
Tab
Standard Package Name
TO-263
Supplier Package
D2PAK
零件状态
Obsolete
引脚数量
3
NGB8202ANTF4G拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。