ON Semiconductor PN5142
- 收藏
- 对比
PN5142
1807-PN5142
晶体管 - 双极性晶体管(BJT)- 单个
TO-226-3, TO-92-3 (TO-226AA)
大陆
立即发货

PNP SS GP AMP TRANSISTOR TO92
1最小包装量--
PN5142详情
ON Semiconductor PN5142重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
TO-226-3, TO-92-3 (TO-226AA)
供应商器件包装
TO-92-3
Current-Collector (Ic) (Max)
500mA
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
晶体管类型
PNP
电压 - 集射极击穿(最大值)
20V
RoHS状态
Non-RoHS Compliant
PN5142拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。