Philips Semiconductors BUJ103AD
- 收藏
- 对比
BUJ103AD
1891-BUJ103AD
晶体管 - 特殊用途
--
大陆
立即发货

Description: Transistor
1最小包装量--
BUJ103AD详情
Philips Semiconductors BUJ103AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
外壳材料
1
Rohs Code
无
Part Life Cycle Code
Transferred
Ihs Manufacturer
飞利浦半导体
Package Description
,
Operating Temperature-Max
150 °C
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
配置
SINGLE
极性/通道类型
NPN
BUJ103AD拓展信息
Philips Semiconductors
Philips Semiconductors
Philips Semiconductors
Philips Semiconductors
Philips Semiconductors
North American Philips Discrete Products Div
Philips Semiconductors
North American Philips Discrete Products Div
Philips Semiconductors
North American Philips Discrete Products Div







哦! 它是空的。