Phoenix Contact 1080506
- 收藏
- 对比
添加到询价列表
1080506详情
Phoenix Contact 1080506重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - -25
Degree of protection (IP)
IP65
Material of contact surface
Other
系列
*
0个相似型号
1080506拓展信息








哦! 它是空的。