Phoenix Contact 1197094
- 收藏
- 对比
添加到询价列表
1197094详情
Phoenix Contact 1197094重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP65
Material of contact surface
Other
0个相似型号
1197094拓展信息








哦! 它是空的。