Phoenix Contact 1279341
- 收藏
- 对比
添加到询价列表
1279341详情
Phoenix Contact 1279341重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
90 - 90
Material housing
Other
Material of contact surface
Nickel/gold
Pollution degree
1
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
HB
0个相似型号
1279341拓展信息








哦! 它是空的。