Phoenix Contact 1404625
- 收藏
- 对比
1404625
1894-1404625
圆形电缆组件
--
大陆
立即发货

Sensor Cables / Actuator Cables SAC-2P-M12MS/15,0- 915/M12FS
1最小包装量--
1404625详情
Phoenix Contact 1404625重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Jacket Material
Polyurethane (PUR)
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.035274 oz
Rated current In
4
Permitted cable outer temperature during assembling/handling
-40 - -40
Degree of protection (IP)
IP65
知识产权评级
IP65, IP67
1404625拓展信息







哦! 它是空的。