Phoenix Contact 1408102
- 收藏
- 对比
1408102详情
Phoenix Contact 1408102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 90
Rated current In
1.5
Permitted cable outer temperature during assembling/handling
-25 - 90
Unit Weight
2.069 lbs
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
SAC-12P-MS/15,0-PUR/FS_SCO SAC12PMS150PURFSSCO
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1408102拓展信息








哦! 它是空的。