Phoenix Contact 1411028
- 收藏
- 对比
1411028详情
Phoenix Contact 1411028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Phoenix Contact
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Material of contact surface
Other
Permitted cable outer temperature after assembling without vibration
-40 - 80
Permitted cable outer temperature during assembling/handling
-20 - 75
Rated current In
4
RoHS
Details
Unit Weight
3.470958 oz
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1411028拓展信息








哦! 它是空的。