Phoenix Contact 1411635
- 收藏
- 对比
1411635详情
Phoenix Contact 1411635重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Phoenix Contact
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Material of contact surface
Au
Permitted cable outer temperature after assembling without vibration
-40 - 105
Permitted cable outer temperature during assembling/handling
-25 - 105
Rated current In
4
Unit Weight
1.678 lbs
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1411635拓展信息








哦! 它是空的。