Phoenix Contact 1411820
- 收藏
- 对比
1411820
1894-1411820
圆形电缆组件
--
大陆
立即发货

Circular connector for field assembly (industrial connector)
1最小包装量--
1411820详情
Phoenix Contact 1411820重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Ambient temperature
85 - 85
Rated current In
0.5
Material housing
Zinc
Material of contact surface
Nickel
Locking mechanism
Other
Pollution degree
3
Degree of protection (IP), mounted
IP67
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
系列
SACC
接头数量
8
触点性别
Female
知识产权评级
IP67
1411820拓展信息







哦! 它是空的。