Phoenix Contact 1413059
- 收藏
- 对比
1413059详情
Phoenix Contact 1413059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-40 - 90
Material of contact surface
Au
Unit Weight
2.236369 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
RoHS
Details
子类别
电缆组件
产品类别
Ethernet Cables / Networking Cables
产品类别
Ethernet Cables / Networking Cables
1413059拓展信息








哦! 它是空的。