Phoenix Contact 1413118
- 收藏
- 对比
1413118
1894-1413118
圆形电缆组件
--
大陆
立即发货

Sensor Cables / Actuator Cables SAC-3P-10,0- PUR/A-1L-R-ES
1最小包装量--
1413118详情
Phoenix Contact 1413118重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Jacket Material
Polyurethane (PUR)
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
11.146572 oz
Permitted cable outer temperature after assembling without vibration
-40 - 80
Permitted cable outer temperature during assembling/handling
-20 - -20
Degree of protection (IP)
IP67
Material of contact surface
Other
知识产权评级
IP67
1413118拓展信息







哦! 它是空的。