Phoenix Contact 1416100
- 收藏
- 对比
1416100
1894-1416100
圆形电缆组件
--
大陆
立即发货

Sensor Cables / Actuator Cables SAC-5P-M12MS/0,3- 810/M12FS
1最小包装量--
1416100详情
Phoenix Contact 1416100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.333356 oz
Factory Pack QuantityFactory Pack Quantity
1
Jacket Material
Polyurethane (PUR)
RoHS
Details
Permitted cable outer temperature during assembling/handling
-25 - -25
Degree of protection (IP)
IP65
Material of contact surface
Other
知识产权评级
IP65, IP68, IP69K
1416100拓展信息







哦! 它是空的。