Phoenix Contact 1416148
- 收藏
- 对比
1416148
1894-1416148
圆形电缆组件
--
大陆
立即发货

Sensor Cables / Actuator Cables SAC-5P-M12MS/1,0- 810/M12FR-3L
1最小包装量--
1416148详情
Phoenix Contact 1416148重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Voltage, Rating
24 V
Jacket Material
Polyurethane (PUR)
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
2.737259 oz
Permitted cable outer temperature during assembling/handling
-25 - -25
Degree of protection (IP)
IP65
Material of contact surface
Other
知识产权评级
IP65, IP68, IP69K
1416148拓展信息







哦! 它是空的。