Phoenix Contact 1418621
- 收藏
- 对比
1418621
1894-1418621
圆形电缆组件
--
大陆
立即发货

Sensor Cables / Actuator Cables SAC-3P- 2,0- PUR/M 8SIFS
1最小包装量--
1418621详情
Phoenix Contact 1418621重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Jacket Material
Polyurethane (PUR)
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1.718547 oz
Permitted cable outer temperature during assembling/handling
-25 - -25
Degree of protection (IP)
IP65
Material of contact surface
Other
知识产权评级
IP65, IP67
1418621拓展信息







哦! 它是空的。