Phoenix Contact 1419965
- 收藏
- 对比
1419965详情
Phoenix Contact 1419965重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
1.5
Permitted cable outer temperature during assembling/handling
-5 - 80
Unit Weight
2.005 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1419965拓展信息








哦! 它是空的。