Phoenix Contact 1420579
- 收藏
- 对比
添加到询价列表
1420579详情
Phoenix Contact 1420579重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E49G31CP3
Manufacturer
Cutler Hammer, Div of Eaton Co
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - -25
Degree of protection (IP)
IP65
Material of contact surface
Other
0个相似型号
1420579拓展信息








哦! 它是空的。