Phoenix Contact 1421791
- 收藏
- 对比
1421791详情
Phoenix Contact 1421791重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-20 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-20 - 80
RoHS
Details
Brand
Phoenix Contact
Manufacturer
Phoenix Contact
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1.116 lbs
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1421791拓展信息








哦! 它是空的。