Phoenix Contact 1422528
- 收藏
- 对比
1422528详情
Phoenix Contact 1422528重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Other
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
8
Permitted cable outer temperature after assembling without vibration
-40 - 80
Unit Weight
0.783787 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1422528拓展信息








哦! 它是空的。