Phoenix Contact 1579103
- 收藏
- 对比
1579103详情
Phoenix Contact 1579103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature during assembling/handling
-40 - 105
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-50 - 105
Unit Weight
11 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Phoenix Contact
Brand
Phoenix Contact
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1579103拓展信息








哦! 它是空的。