RASPBERRY PI RPI-KYB DE (BLACK/GREY)
- 收藏
- 对比
RPI-KYB DE (BLACK/GREY)
2015-RPI-KYB DE (BLACK/GREY)
配件
--
大陆
立即发货

Accessories: keyboard; USB A-USB B micro cable,keypad
1最小包装量--
RPI-KYB DE (BLACK/GREY)详情
RASPBERRY PI RPI-KYB DE (BLACK/GREY)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
keyboard
Related items1
SC0073
Related items
SC1110
Application1
树莓派Zero W
Kit contents1
USB A - USB B micro cable
Kind of connector1
USB B micro socket
Kind of connector
USB A socket x3
Keypad colour1
grey
Keypad colour
black
Kind of keypad
DE
Gross weight
50g
Certificates
RoHS compliant
应用
Raspberry Pi 3
Kit contents
keypad
RPI-KYB DE (BLACK/GREY)拓展信息
RASPBERRY PI
Raspberry Pi
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI







哦! 它是空的。