RASPBERRY PI RASPBERRY PI CASE FOR PI 5 BLACK
- 收藏
- 对比
RASPBERRY PI CASE FOR PI 5 BLACK
2015-RASPBERRY PI CASE FOR PI 5 BLACK
配件
--
大陆
立即发货

Accessories: case; Raspberry Pi 5; Colour: black; Enclos.mat: ABS
1最小包装量--
RASPBERRY PI CASE FOR PI 5 BLACK详情
RASPBERRY PI RASPBERRY PI CASE FOR PI 5 BLACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
case
Related items1
SC1112
Related items
SC1110
Body colour
black
Enclosure material
ABS
Additional functions
delivered with fan
Gross weight
75.53g
Certificates
RoHS compliant
应用
Raspberry Pi 5
RASPBERRY PI CASE FOR PI 5 BLACK拓展信息
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI







哦! 它是空的。