RASPBERRY PI RASPBERRY PI SENSE HAT REV.2
- 收藏
- 对比
RASPBERRY PI SENSE HAT REV.2
2015-RASPBERRY PI SENSE HAT REV.2
配件
--
大陆
立即发货

Accessories: expansion board; 65x56.5mm
1最小包装量--
RASPBERRY PI SENSE HAT REV.2详情
RASPBERRY PI RASPBERRY PI SENSE HAT REV.2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
expansion board
Related items1
SC0073
Related items
SC1110
Application1
树莓派Zero W
Components1
TCS3400
Components
HTS221
Dimensions
65x56.5mm
Kind of module1
temperature sensor
Kind of module
colour sensor
Gross weight
35.77g
Certificates
RoHS compliant
应用
Raspberry Pi 3
RASPBERRY PI SENSE HAT REV.2拓展信息
RASPBERRY PI
Raspberry Pi
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI







哦! 它是空的。