RASPBERRY PI RPI OFFICIAL CASE FOR PI ZERO/ZERO W
- 收藏
- 对比
RPI OFFICIAL CASE FOR PI ZERO/ZERO W
2015-RPI OFFICIAL CASE FOR PI ZERO/ZERO W
配件
--
大陆
立即发货

Accessories: case; rubber washer x4,base,cover x3,FPC cable
1最小包装量--
RPI OFFICIAL CASE FOR PI ZERO/ZERO W详情
RASPBERRY PI RPI OFFICIAL CASE FOR PI ZERO/ZERO W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
case
Related items1
SC0020
Related items
SC1146
Application1
树莓派Zero W
Kit contents1
rubber washer x4
Body colour1
white
Body colour
red
Enclosure material
ABS
Gross weight
28.59g
Certificates
RoHS compliant
应用
Raspberry Pi Zero
Kit contents
base
RPI OFFICIAL CASE FOR PI ZERO/ZERO W拓展信息
RASPBERRY PI
Raspberry Pi
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI







哦! 它是空的。