RASPBERRY PI RPI OFFICIAL CASE FOR PI ZERO/ZERO W BUL
- 收藏
- 对比
RPI OFFICIAL CASE FOR PI ZERO/ZERO W BUL
2015-RPI OFFICIAL CASE FOR PI ZERO/ZERO W BUL
配件
--
大陆
立即发货

Accessories: case; Colour: white,red; Enclos.mat: ABS
1最小包装量--
RPI OFFICIAL CASE FOR PI ZERO/ZERO W BUL详情
RASPBERRY PI RPI OFFICIAL CASE FOR PI ZERO/ZERO W BUL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
case
Related items1
SC0020
Related items
SC1146
Application1
树莓派Zero W
Body colour1
white
Body colour
red
Enclosure material
ABS
Gross weight
50g
Certificates
RoHS compliant
应用
Raspberry Pi Zero
RPI OFFICIAL CASE FOR PI ZERO/ZERO W BUL拓展信息
RASPBERRY PI
Raspberry Pi
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI







哦! 它是空的。