Rochester Electronics EV10DS130AVZPY
- 收藏
- 对比
EV10DS130AVZPY
2071-EV10DS130AVZPY
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EV10DS130AVZPY datasheet pdf and Evaluation Boards - Digital to Analog Converters (DACs) product details from Rochester Electronics stock available at utmel
1最小包装量--
EV10DS130AVZPY详情
Rochester Electronics EV10DS130AVZPY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.21
Package Width
15
Package Length
15
PCB changed
196
Standard Package Name
BGA
Supplier Package
FBGA
Lead Shape
Ball
零件状态
Unconfirmed
引脚数量
196
EV10DS130AVZPY拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。