Rochester Electronics EV12DS130AMGCD/T
- 收藏
- 对比
EV12DS130AMGCD/T
2071-EV12DS130AMGCD/T
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EV12DS130AMGCD/T datasheet pdf and Evaluation Boards - Digital to Analog Converters (DACs) product details from Rochester Electronics stock available at utmel
1最小包装量--
EV12DS130AMGCD/T详情
Rochester Electronics EV12DS130AMGCD/T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
CCGA
PCB changed
255
Package Length
21
Package Width
21
Package Height
2.23
Mounting
通孔
PPAP
无
Automotive
无
HTS
8542.39.00.01
ECCN (US)
Six Sigma columns US
EU RoHS
供应商未确认
引脚数量
255
EV12DS130AMGCD/T拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。