Rochester Electronics EV12DS130BMGC-V
- 收藏
- 对比
EV12DS130BMGC-V
2071-EV12DS130BMGC-V
评估板 - 数模转换器(DAC)
--
大陆
立即发货

EV12DS130BMGC-V datasheet pdf and Evaluation Boards - Digital to Analog Converters (DACs) product details from Rochester Electronics stock available at utmel
1最小包装量--
EV12DS130BMGC-V详情
Rochester Electronics EV12DS130BMGC-V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
3A001A5B
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
通孔
Package Height
2.23
Package Width
21
Package Length
21
PCB changed
255
Supplier Package
CCGA
零件状态
活跃
引脚数量
255
EV12DS130BMGC-V拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。